Vishay Intertechnology, Inc. RES 234K OHM 1/4W .1% AXIAL RN60C2343BBSL

Description
RES 234Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 234Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234K OHM 1/4W .1% AXIAL - RN60C2343BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234K OHM 1/4W .1% AXIAL
RN60C2343BBSL
RES 234K OHM 1/4W .1% AXIAL RN60C2343BBSL
RES 234Kohm 1/4W .1% AXIAL

RES 234Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2343BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2343BBSL-ND
Through Hole Resistors RN60C2343BBSL-ND
234 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

234 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2343BBSL RN60C2343BBSL-ND
Product Name RES 234K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers