Vishay Intertechnology, Inc. RES 23.2K OHM 1/4W .5% AXIAL RN60C2322DRSL

Description
RES 23.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W .5% AXIAL - RN60C2322DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W .5% AXIAL
RN60C2322DRSL
RES 23.2K OHM 1/4W .5% AXIAL RN60C2322DRSL
RES 23.2Kohm 1/4W .5% AXIAL

RES 23.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2322DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2322DRSL-ND
Through Hole Resistors RN60C2322DRSL-ND
23.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2322DRSL RN60C2322DRSL-ND
Product Name RES 23.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers