Vishay Intertechnology, Inc. RES 23.2K OHM 1/4W .5% AXIAL RN60C2322DRE6

Description
RES 23.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W .5% AXIAL - RN60C2322DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W .5% AXIAL
RN60C2322DRE6
RES 23.2K OHM 1/4W .5% AXIAL RN60C2322DRE6
RES 23.2Kohm 1/4W .5% AXIAL

RES 23.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2322DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2322DRE6-ND
Through Hole Resistors RN60C2322DRE6-ND
23.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8589
Resistor,metal Film,23.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8589
Resistor,Metal Film,23.2KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,23.2KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2322DRE6 RN60C2322DRE6-ND 58C8589
Product Name RES 23.2K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details