Vishay Intertechnology, Inc. RES 232 OHM 1/4W 1% AXIAL RN60C2320FB14

Description
RES 232ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W 1% AXIAL - RN60C2320FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W 1% AXIAL
RN60C2320FB14
RES 232 OHM 1/4W 1% AXIAL RN60C2320FB14
RES 232ohm 1/4W 1% AXIAL

RES 232ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2320FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2320FB14-ND
Through Hole Resistors RN60C2320FB14-ND
232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8577
Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8577
Resistor,Metal Film,232Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,232Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2320FB14 RN60C2320FB14-ND 58C8577
Product Name RES 232 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,232Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details