Vishay Intertechnology, Inc. RES 23K OHM 1/4W .5% AXIAL RN60C2302DRE6

Description
RES 23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23K OHM 1/4W .5% AXIAL - RN60C2302DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23K OHM 1/4W .5% AXIAL
RN60C2302DRE6
RES 23K OHM 1/4W .5% AXIAL RN60C2302DRE6
RES 23Kohm 1/4W .5% AXIAL

RES 23Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2302DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2302DRE6-ND
Through Hole Resistors RN60C2302DRE6-ND
23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 225078395 - Radwell International
Willingboro, NJ, United States
Resistor
225078395
Resistor 225078395
METAL FILM RESISTOR, AXIAL, THROUGH HOLE, 1/4WATT, 23KOHMS, .5%. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, AXIAL, THROUGH HOLE, 1/4WATT, 23KOHMS, .5%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN60C2302DRE6 RN60C2302DRE6-ND 225078395
Product Name RES 23K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23000 ohms 23000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details