Vishay Intertechnology, Inc. RES 230 OHM 1/4W 1% AXIAL RN60C2300FRE6

Description
RES 230ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 230ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 230 OHM 1/4W 1% AXIAL - RN60C2300FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230 OHM 1/4W 1% AXIAL
RN60C2300FRE6
RES 230 OHM 1/4W 1% AXIAL RN60C2300FRE6
RES 230ohm 1/4W 1% AXIAL

RES 230ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2300FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2300FRE6-ND
Through Hole Resistors RN60C2300FRE6-ND
230 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

230 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2300FRE6 RN60C2300FRE6-ND
Product Name RES 230 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 230 ohms 230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details