Vishay Intertechnology, Inc. Through Hole Resistors RN60C22R6FB14

Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C22R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C22R6FB14-ND
Through Hole Resistors RN60C22R6FB14-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1/4W 1% AXIAL - RN60C22R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W 1% AXIAL
RN60C22R6FB14
RES 22.6 OHM 1/4W 1% AXIAL RN60C22R6FB14
RES 22.6ohm 1/4W 1% AXIAL

RES 22.6ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,22.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8481
Resistor,metal Film,22.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8481
Resistor,Metal Film,22.6Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.6Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C22R6FB14-ND RN60C22R6FB14 58C8481
Product Name Through Hole Resistors RES 22.6 OHM 1/4W 1% AXIAL Resistor,metal Film,22.6Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details