Vishay Intertechnology, Inc. RES 22.1 OHM 1/4W 1% AXIAL RN60C22R1FB14

Description
RES 22.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/4W 1% AXIAL - RN60C22R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/4W 1% AXIAL
RN60C22R1FB14
RES 22.1 OHM 1/4W 1% AXIAL RN60C22R1FB14
RES 22.1ohm 1/4W 1% AXIAL

RES 22.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C22R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C22R1FB14-ND
Through Hole Resistors RN60C22R1FB14-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8478
Resistor,metal Film,22.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8478
Resistor,Metal Film,22.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C22R1FB14 RN60C22R1FB14-ND 58C8478
Product Name RES 22.1 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers