Vishay Intertechnology, Inc. RES 22.9K OHM 1/4W .1% AXIAL RN60C2292BBSL

Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/4W .1% AXIAL - RN60C2292BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/4W .1% AXIAL
RN60C2292BBSL
RES 22.9K OHM 1/4W .1% AXIAL RN60C2292BBSL
RES 22.9Kohm 1/4W .1% AXIAL

RES 22.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2292BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2292BBSL-ND
Through Hole Resistors RN60C2292BBSL-ND
22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2292BBSL RN60C2292BBSL-ND
Product Name RES 22.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details