Vishay Intertechnology, Inc. RES 2.26M OHM 1/4W 1% AXIAL RN60C2264FB14

Description
RES 2.26Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/4W 1% AXIAL - RN60C2264FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/4W 1% AXIAL
RN60C2264FB14
RES 2.26M OHM 1/4W 1% AXIAL RN60C2264FB14
RES 2.26Mohm 1/4W 1% AXIAL

RES 2.26Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2264FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2264FB14-ND
Through Hole Resistors RN60C2264FB14-ND
2.26 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2264FB14 RN60C2264FB14-ND
Product Name RES 2.26M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details