Vishay Intertechnology, Inc. RES 226K OHM 1/4W .5% AXIAL RN60C2263DRSL

Description
RES 226Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/4W .5% AXIAL - RN60C2263DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/4W .5% AXIAL
RN60C2263DRSL
RES 226K OHM 1/4W .5% AXIAL RN60C2263DRSL
RES 226Kohm 1/4W .5% AXIAL

RES 226Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2263DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2263DRSL-ND
Through Hole Resistors RN60C2263DRSL-ND
226 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2263DRSL RN60C2263DRSL-ND
Product Name RES 226K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details