Vishay Intertechnology, Inc. RES 2.26K OHM 1/4W 1% AXIAL RN60C2261FBSL

Description
RES 2.26Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W 1% AXIAL - RN60C2261FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W 1% AXIAL
RN60C2261FBSL
RES 2.26K OHM 1/4W 1% AXIAL RN60C2261FBSL
RES 2.26Kohm 1/4W 1% AXIAL

RES 2.26Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2261FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2261FBSL-ND
Through Hole Resistors RN60C2261FBSL-ND
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2261FBSL RN60C2261FBSL-ND
Product Name RES 2.26K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details