Vishay Intertechnology, Inc. RES 2.23K OHM 1/4W .5% AXIAL RN60C2231DBSL

Description
RES 2.23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/4W .5% AXIAL - RN60C2231DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/4W .5% AXIAL
RN60C2231DBSL
RES 2.23K OHM 1/4W .5% AXIAL RN60C2231DBSL
RES 2.23Kohm 1/4W .5% AXIAL

RES 2.23Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2231DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2231DBSL-ND
Through Hole Resistors RN60C2231DBSL-ND
2.23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2231DBSL RN60C2231DBSL-ND
Product Name RES 2.23K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details