Res Metal Film 221K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
221 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,221KOhms,300WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60C2213DB14 | RN60C2213DB14-ND | 58C8524 |
| Product Name | Res Metal Film 221K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,221Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 8 watts | 0.2500 watts |