Vishay Intertechnology, Inc. RES 22.1K OHM 1/4W .5% AXIAL RN60C2212DBSL

Description
RES 22.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/4W .5% AXIAL - RN60C2212DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/4W .5% AXIAL
RN60C2212DBSL
RES 22.1K OHM 1/4W .5% AXIAL RN60C2212DBSL
RES 22.1Kohm 1/4W .5% AXIAL

RES 22.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2212DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2212DBSL-ND
Through Hole Resistors RN60C2212DBSL-ND
22.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2212DBSL RN60C2212DBSL-ND
Product Name RES 22.1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers