Vishay Intertechnology, Inc. RES 221 OHM 1/4W 1% AXIAL RN60C2210FBSL

Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/4W 1% AXIAL - RN60C2210FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/4W 1% AXIAL
RN60C2210FBSL
RES 221 OHM 1/4W 1% AXIAL RN60C2210FBSL
RES 221ohm 1/4W 1% AXIAL

RES 221ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2210FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2210FBSL-ND
Through Hole Resistors RN60C2210FBSL-ND
221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2210FBSL RN60C2210FBSL-ND
Product Name RES 221 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details