Vishay Intertechnology, Inc. Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2210DRE6

Description
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C2210DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C2210DRE6
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2210DRE6
Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C2210DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2210DRE6-ND
Through Hole Resistors RN60C2210DRE6-ND
221 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8498
Resistor,metal Film,221Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8498
Resistor,Metal Film,221Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,221Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2210DRE6 RN60C2210DRE6-ND 58C8498
Product Name Res Metal Film 221 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,221Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers