221 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 221ohm 1/4W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN60C2210BRSL-ND | RN60C2210BRSL |
| Product Name | Through Hole Resistors | RES 221 OHM 1/4W .1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 221 ohms | 221 ohms |