Vishay Intertechnology, Inc. METAL FILM,1/4W,21.5K,1%,50PPM,BULK RN60C2152FB14

Description
METAL FILM,1/4W,21.5K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,21.5K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,21.5K,1%,50PPM,BULK - RN60C2152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,21.5K,1%,50PPM,BULK
RN60C2152FB14
METAL FILM,1/4W,21.5K,1%,50PPM,BULK RN60C2152FB14
METAL FILM,1/4W,21.5K,1%,5 0PPM,BULK

METAL FILM,1/4W,21.5K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C2152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2152FB14-ND
Through Hole Resistors RN60C2152FB14-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8471
Resistor,metal Film,21.5Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8471
Resistor,Metal Film,21.5KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,21.5KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2152FB14 RN60C2152FB14-ND 58C8471
Product Name METAL FILM,1/4W,21.5K,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,21.5Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details