Vishay Intertechnology, Inc. RES 21.5K OHM 1/4W .1% AXIAL RN60C2152BRSL

Description
RES 21.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/4W .1% AXIAL - RN60C2152BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/4W .1% AXIAL
RN60C2152BRSL
RES 21.5K OHM 1/4W .1% AXIAL RN60C2152BRSL
RES 21.5Kohm 1/4W .1% AXIAL

RES 21.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2152BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2152BRSL-ND
Through Hole Resistors RN60C2152BRSL-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2152BRSL RN60C2152BRSL-ND
Product Name RES 21.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details