Vishay Intertechnology, Inc. RES 2.15K OHM 1/4W 1% AXIAL RN60C2151FRSL

Description
RES 2.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/4W 1% AXIAL - RN60C2151FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/4W 1% AXIAL
RN60C2151FRSL
RES 2.15K OHM 1/4W 1% AXIAL RN60C2151FRSL
RES 2.15Kohm 1/4W 1% AXIAL

RES 2.15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2151FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2151FRSL-ND
Through Hole Resistors RN60C2151FRSL-ND
2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2151FRSL RN60C2151FRSL-ND
Product Name RES 2.15K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details