Vishay Intertechnology, Inc. RES 21.3K OHM 1/4W .1% AXIAL RN60C2132BRSL

Description
RES 21.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/4W .1% AXIAL - RN60C2132BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/4W .1% AXIAL
RN60C2132BRSL
RES 21.3K OHM 1/4W .1% AXIAL RN60C2132BRSL
RES 21.3Kohm 1/4W .1% AXIAL

RES 21.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2132BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2132BRSL-ND
Through Hole Resistors RN60C2132BRSL-ND
21.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2132BRSL RN60C2132BRSL-ND
Product Name RES 21.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers