Vishay Intertechnology, Inc. RES 210K OHM 1/4W .1% AXIAL RN60C2103BBSL

Description
RES 210Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/4W .1% AXIAL - RN60C2103BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/4W .1% AXIAL
RN60C2103BBSL
RES 210K OHM 1/4W .1% AXIAL RN60C2103BBSL
RES 210Kohm 1/4W .1% AXIAL

RES 210Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2103BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2103BBSL-ND
Through Hole Resistors RN60C2103BBSL-ND
210 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2103BBSL RN60C2103BBSL-ND
Product Name RES 210K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details