Vishay Intertechnology, Inc. RES 2.1K OHM 1/4W .1% AXIAL RN60C2101BRSL

Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/4W .1% AXIAL - RN60C2101BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/4W .1% AXIAL
RN60C2101BRSL
RES 2.1K OHM 1/4W .1% AXIAL RN60C2101BRSL
RES 2.1Kohm 1/4W .1% AXIAL

RES 2.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2101BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2101BRSL-ND
Through Hole Resistors RN60C2101BRSL-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2101BRSL RN60C2101BRSL-ND
Product Name RES 2.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers