Vishay Intertechnology, Inc. Through Hole Resistors RN60C20R5BB14

Description
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C20R5BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C20R5BB14-ND
Through Hole Resistors RN60C20R5BB14-ND
20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C20R5BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C20R5BB14
Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C20R5BB14
Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,20.5Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.5Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C8359
Resistor,metal Film,20.5Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C8359
Resistor,Metal Film,20.5Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,20.5Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C20R5BB14-ND RN60C20R5BB14 58C8359
Product Name Through Hole Resistors Res Metal Film 20.5 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,20.5Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details