Vishay Intertechnology, Inc. Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C20R0FR36

Description
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C20R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C20R0FR36
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C20R0FR36
Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C20R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C20R0FR36-ND
Through Hole Resistors RN60C20R0FR36-ND
20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8358
Resistor,metal Film,20Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8358
Resistor,Metal Film,20Ohms,300WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,20Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C20R0FR36 RN60C20R0FR36-ND 58C8358
Product Name Res Metal Film 20 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,20Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details