Vishay Intertechnology, Inc. Through Hole Resistors RN60C20R0BB14

Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C20R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C20R0BB14-ND
Through Hole Resistors RN60C20R0BB14-ND
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C20R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C20R0BB14
Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C20R0BB14
Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Metal Film Resistor, 20 Ohm, 125Mw, 0.1%; Resistance Vishay - 58C8352 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 125Mw, 0.1%; Resistance Vishay
58C8352
Metal Film Resistor, 20 Ohm, 125Mw, 0.1%; Resistance Vishay 58C8352
METAL FILM RESISTOR, 20 OHM, 125mW, 0.1%; Resistance:20ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20 OHM, 125mW, 0.1%; Resistance:20ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C20R0BB14-ND RN60C20R0BB14 58C8352
Product Name Through Hole Resistors Res Metal Film 20 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Metal Film Resistor, 20 Ohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details