Vishay Intertechnology, Inc. RES 20.5K OHM 1/4W 1% AXIAL RN60C2052FBSL

Description
RES 20.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/4W 1% AXIAL - RN60C2052FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/4W 1% AXIAL
RN60C2052FBSL
RES 20.5K OHM 1/4W 1% AXIAL RN60C2052FBSL
RES 20.5Kohm 1/4W 1% AXIAL

RES 20.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2052FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2052FBSL-ND
Through Hole Resistors RN60C2052FBSL-ND
20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2052FBSL RN60C2052FBSL-ND
Product Name RES 20.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers