Vishay Intertechnology, Inc. Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2051FRE7

Description
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C2051FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C2051FRE7
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2051FRE7
Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60C2051FRE7
Product Name Res Metal Film 2.05K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers