Vishay Intertechnology, Inc. RES 2.05K OHM 1/4W .1% AXIAL RN60C2051BRSL

Description
RES 2.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/4W .1% AXIAL - RN60C2051BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W .1% AXIAL
RN60C2051BRSL
RES 2.05K OHM 1/4W .1% AXIAL RN60C2051BRSL
RES 2.05Kohm 1/4W .1% AXIAL

RES 2.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2051BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2051BRSL-ND
Through Hole Resistors RN60C2051BRSL-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2051BRSL RN60C2051BRSL-ND
Product Name RES 2.05K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers