Vishay Intertechnology, Inc. RES 20.3K OHM 1/4W .1% AXIAL RN60C2032BB14

Description
RES 20.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/4W .1% AXIAL - RN60C2032BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/4W .1% AXIAL
RN60C2032BB14
RES 20.3K OHM 1/4W .1% AXIAL RN60C2032BB14
RES 20.3Kohm 1/4W .1% AXIAL

RES 20.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2032BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2032BB14-ND
Through Hole Resistors RN60C2032BB14-ND
20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2032BB14 RN60C2032BB14-ND
Product Name RES 20.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers