Vishay Intertechnology, Inc. RES 2M OHM 1/4W .5% AXIAL RN60C2004DRSL

Description
RES 2Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1/4W .5% AXIAL - RN60C2004DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1/4W .5% AXIAL
RN60C2004DRSL
RES 2M OHM 1/4W .5% AXIAL RN60C2004DRSL
RES 2Mohm 1/4W .5% AXIAL

RES 2Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2004DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2004DRSL-ND
Through Hole Resistors RN60C2004DRSL-ND
2 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2004DRSL RN60C2004DRSL-ND
Product Name RES 2M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details