Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C2003DB14

Description
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C2003DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C2003DB14
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C2003DB14
Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C2003DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2003DB14-ND
Through Hole Resistors RN60C2003DB14-ND
200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2003DB14 RN60C2003DB14-ND
Product Name Res Metal Film 200K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details