Vishay Intertechnology, Inc. METAL FILM,1/4W,200K,.1%,50PPM,BULK RN60C2003BB14

Description
METAL FILM,1/4W,200K,.1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,200K,.1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,200K,.1%,50PPM,BULK - RN60C2003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,200K,.1%,50PPM,BULK
RN60C2003BB14
METAL FILM,1/4W,200K,.1%,50PPM,BULK RN60C2003BB14
METAL FILM,1/4W,200K,.1%,5 0PPM,BULK

METAL FILM,1/4W,200K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60C2003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2003BB14-ND
Through Hole Resistors 541-RN60C2003BB14-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2003BB14 541-RN60C2003BB14-ND
Product Name METAL FILM,1/4W,200K,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details