Vishay Intertechnology, Inc. RES 20K OHM 1/4W .5% AXIAL RN60C2002DRSL

Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .5% AXIAL - RN60C2002DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .5% AXIAL
RN60C2002DRSL
RES 20K OHM 1/4W .5% AXIAL RN60C2002DRSL
RES 20Kohm 1/4W .5% AXIAL

RES 20Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2002DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2002DRSL-ND
Through Hole Resistors RN60C2002DRSL-ND
20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2002DRSL RN60C2002DRSL-ND
Product Name RES 20K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers