Vishay Intertechnology, Inc. RES 20K OHM 1/4W .5% AXIAL RN60C2002DR36

Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .5% AXIAL - RN60C2002DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .5% AXIAL
RN60C2002DR36
RES 20K OHM 1/4W .5% AXIAL RN60C2002DR36
RES 20Kohm 1/4W .5% AXIAL

RES 20Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2002DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2002DR36-ND
Through Hole Resistors RN60C2002DR36-ND
20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8390
Resistor,metal Film,20Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8390
Resistor,Metal Film,20KOhms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,20KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2002DR36 RN60C2002DR36-ND 58C8390
Product Name RES 20K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details