Vishay Intertechnology, Inc. RES 20K OHM 1/4W .25% AXIAL RN60C2002CRSL

Description
RES 20Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .25% AXIAL - RN60C2002CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .25% AXIAL
RN60C2002CRSL
RES 20K OHM 1/4W .25% AXIAL RN60C2002CRSL
RES 20Kohm 1/4W .25% AXIAL

RES 20Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2002CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2002CRSL-ND
Through Hole Resistors RN60C2002CRSL-ND
20 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2002CRSL RN60C2002CRSL-ND
Product Name RES 20K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details