Vishay Intertechnology, Inc. RES 2K OHM 1/4W .5% AXIAL RN60C2001DB14

Description
RES 2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W .5% AXIAL - RN60C2001DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .5% AXIAL
RN60C2001DB14
RES 2K OHM 1/4W .5% AXIAL RN60C2001DB14
RES 2Kohm 1/4W .5% AXIAL

RES 2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2001DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2001DB14-ND
Through Hole Resistors RN60C2001DB14-ND
2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8378
Resistor,metal Film,2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8378
Resistor,Metal Film,2KOhms,300WV,.5 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2001DB14 RN60C2001DB14-ND 58C8378
Product Name RES 2K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,2Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details