Vishay Intertechnology, Inc. RES 2K OHM 1/4W .25% AXIAL RN60C2001CB14

Description
RES 2Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W .25% AXIAL - RN60C2001CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .25% AXIAL
RN60C2001CB14
RES 2K OHM 1/4W .25% AXIAL RN60C2001CB14
RES 2Kohm 1/4W .25% AXIAL

RES 2Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2001CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2001CB14-ND
Through Hole Resistors RN60C2001CB14-ND
2 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2001CB14 RN60C2001CB14-ND
Product Name RES 2K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers