Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2000CRE6

Description
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C2000CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C2000CRE6
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2000CRE6
Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C2000CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2000CRE6-ND
Through Hole Resistors RN60C2000CRE6-ND
200 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8367
Resistor,metal Film,200Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8367
Resistor,Metal Film,200Ohms,300WV,. 25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,200Ohms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2000CRE6 RN60C2000CRE6-ND 58C8367
Product Name Res Metal Film 200 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,200Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details