Vishay Intertechnology, Inc. RES 19.1 OHM 1/4W 1% AXIAL RN60C19R1FB14

Description
RES 19.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/4W 1% AXIAL - RN60C19R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/4W 1% AXIAL
RN60C19R1FB14
RES 19.1 OHM 1/4W 1% AXIAL RN60C19R1FB14
RES 19.1ohm 1/4W 1% AXIAL

RES 19.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C19R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C19R1FB14-ND
Through Hole Resistors RN60C19R1FB14-ND
19.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C19R1FB14 RN60C19R1FB14-ND
Product Name RES 19.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details