Vishay Intertechnology, Inc. RES 1.96M OHM 1/4W 1% AXIAL RN60C1964FRSL

Description
RES 1.96Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/4W 1% AXIAL - RN60C1964FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/4W 1% AXIAL
RN60C1964FRSL
RES 1.96M OHM 1/4W 1% AXIAL RN60C1964FRSL
RES 1.96Mohm 1/4W 1% AXIAL

RES 1.96Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1964FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1964FRSL-ND
Through Hole Resistors RN60C1964FRSL-ND
1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1964FRSL RN60C1964FRSL-ND
Product Name RES 1.96M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers