Vishay Intertechnology, Inc. RES 1.96M OHM 1/4W 1% AXIAL RN60C1964FBSL

Description
RES 1.96Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/4W 1% AXIAL - RN60C1964FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/4W 1% AXIAL
RN60C1964FBSL
RES 1.96M OHM 1/4W 1% AXIAL RN60C1964FBSL
RES 1.96Mohm 1/4W 1% AXIAL

RES 1.96Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1964FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1964FBSL-ND
Through Hole Resistors RN60C1964FBSL-ND
1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1964FBSL RN60C1964FBSL-ND
Product Name RES 1.96M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details