Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W .1% AXIAL RN60C1962BRE6

Description
RES 19.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W .1% AXIAL - RN60C1962BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W .1% AXIAL
RN60C1962BRE6
RES 19.6K OHM 1/4W .1% AXIAL RN60C1962BRE6
RES 19.6Kohm 1/4W .1% AXIAL

RES 19.6Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1962BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1962BRE6-ND
Through Hole Resistors RN60C1962BRE6-ND
19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1962BRE6 RN60C1962BRE6-ND
Product Name RES 19.6K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details