Vishay Intertechnology, Inc. RES 1.96K OHM 1/4W 1% AXIAL RN60C1961FBSL

Description
RES 1.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/4W 1% AXIAL - RN60C1961FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/4W 1% AXIAL
RN60C1961FBSL
RES 1.96K OHM 1/4W 1% AXIAL RN60C1961FBSL
RES 1.96Kohm 1/4W 1% AXIAL

RES 1.96Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1961FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1961FBSL-ND
Through Hole Resistors RN60C1961FBSL-ND
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1961FBSL RN60C1961FBSL-ND
Product Name RES 1.96K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details