Vishay Intertechnology, Inc. METAL FILM,1/4W,19.1K,1%,50PPM,BULK RN60C1912FB14

Description
METAL FILM,1/4W,19.1K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,19.1K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,19.1K,1%,50PPM,BULK - RN60C1912FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,19.1K,1%,50PPM,BULK
RN60C1912FB14
METAL FILM,1/4W,19.1K,1%,50PPM,BULK RN60C1912FB14
METAL FILM,1/4W,19.1K,1%,5 0PPM,BULK

METAL FILM,1/4W,19.1K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C1912FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1912FB14-ND
Through Hole Resistors RN60C1912FB14-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1912FB14 RN60C1912FB14-ND
Product Name METAL FILM,1/4W,19.1K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers