Vishay Intertechnology, Inc. Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1911DRE6

Description
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1911DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1911DRE6
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1911DRE6
Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C1911DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1911DRE6-ND
Through Hole Resistors RN60C1911DRE6-ND
1.91 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.91Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.91Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8309
Resistor,metal Film,1.91Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8309
Resistor,Metal Film,1.91KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.91KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1911DRE6 RN60C1911DRE6-ND 58C8309
Product Name Res Metal Film 1.91K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.91Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers