Vishay Intertechnology, Inc. RES 1.91K OHM 1/4W .5% AXIAL RN60C1911DBSL

Description
RES 1.91Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/4W .5% AXIAL - RN60C1911DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/4W .5% AXIAL
RN60C1911DBSL
RES 1.91K OHM 1/4W .5% AXIAL RN60C1911DBSL
RES 1.91Kohm 1/4W .5% AXIAL

RES 1.91Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1911DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1911DBSL-ND
Through Hole Resistors RN60C1911DBSL-ND
1.91 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1911DBSL RN60C1911DBSL-ND
Product Name RES 1.91K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details