Vishay Intertechnology, Inc. RES 191 OHM 1/4W .5% AXIAL RN60C1910DB14

Description
RES 191ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/4W .5% AXIAL - RN60C1910DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W .5% AXIAL
RN60C1910DB14
RES 191 OHM 1/4W .5% AXIAL RN60C1910DB14
RES 191ohm 1/4W .5% AXIAL

RES 191ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1910DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1910DB14-ND
Through Hole Resistors RN60C1910DB14-ND
191 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1910DB14 RN60C1910DB14-ND
Product Name RES 191 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details