Vishay Intertechnology, Inc. RES 191 OHM 1/4W .1% AXIAL RN60C1910BRE6

Description
RES 191ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/4W .1% AXIAL - RN60C1910BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W .1% AXIAL
RN60C1910BRE6
RES 191 OHM 1/4W .1% AXIAL RN60C1910BRE6
RES 191ohm 1/4W .1% AXIAL

RES 191ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1910BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1910BRE6-ND
Through Hole Resistors RN60C1910BRE6-ND
191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8301
Resistor,metal Film,191Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8301
Resistor,Metal Film,191Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,191Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1910BRE6 RN60C1910BRE6-ND 58C8301
Product Name RES 191 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,191Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details